1.8 kOhms ±5% 5W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
RES 1.8Kohm 5W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSP500JB-1K8-ND | PSP500JB-1K8 |
| Product Name | Through Hole Resistors | RES 1.8K OHM 5W 5% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |