Yageo USA RES 3.3K OHM 4W 10% AXIAL PSP400KB-3K3

Description
RES 3.3Kohm 4W 10% AXIAL
Request a Quote
Description
RES 3.3Kohm 4W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 4W 10% AXIAL - PSP400KB-3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 4W 10% AXIAL
PSP400KB-3K3
RES 3.3K OHM 4W 10% AXIAL PSP400KB-3K3
RES 3.3Kohm 4W 10% AXIAL

RES 3.3Kohm 4W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP400KB-3K3
Product Name RES 3.3K OHM 4W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details