Yageo USA RES 2.7 OHM 4W 10% AXIAL PSP400KB-2R7

Description
RES 2.7ohm 4W 10% AXIAL
Request a Quote
Description
RES 2.7ohm 4W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 4W 10% AXIAL - PSP400KB-2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 4W 10% AXIAL
PSP400KB-2R7
RES 2.7 OHM 4W 10% AXIAL PSP400KB-2R7
RES 2.7ohm 4W 10% AXIAL

RES 2.7ohm 4W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSP400KB-2R7
Product Name RES 2.7 OHM 4W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details