Yageo USA RES 75 OHM 9W 5% RADIAL PSM900JB-75R

Description
RES 75ohm 9W 5% RADIAL
Request a Quote Datasheet
Description
RES 75ohm 9W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 9W 5% RADIAL - PSM900JB-75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 9W 5% RADIAL
PSM900JB-75R
RES 75 OHM 9W 5% RADIAL PSM900JB-75R
RES 75ohm 9W 5% RADIAL

RES 75ohm 9W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM900JB-75R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM900JB-75R-ND
Through Hole Resistors PSM900JB-75R-ND
75 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

75 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM900JB-75R PSM900JB-75R-ND
Product Name RES 75 OHM 9W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 9 watts 9 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details