750 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
RES CEMENT 750ohm 9W 5% RAD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSM900JB-750R-ND | PSM900JB-750R |
| Product Name | Through Hole Resistors | RES CEMENT 750 OHM 9W 5% RAD |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial | |
| Resistance Range | 750 ohms | 750 ohms |