Yageo USA RES 2.2K OHM 9W 5% RADIAL PSM900JB-2K2

Description
RES 2.2Kohm 9W 5% RADIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 9W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 9W 5% RADIAL - PSM900JB-2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 9W 5% RADIAL
PSM900JB-2K2
RES 2.2K OHM 9W 5% RADIAL PSM900JB-2K2
RES 2.2Kohm 9W 5% RADIAL

RES 2.2Kohm 9W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM900JB-2K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM900JB-2K2-ND
Through Hole Resistors PSM900JB-2K2-ND
2.2 kOhms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2.2 kOhms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM900JB-2K2 PSM900JB-2K2-ND
Product Name RES 2.2K OHM 9W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 9 watts 9 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers