Yageo USA Through Hole Resistors PSM900JB-100R

Description
100 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PSM900JB-100R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM900JB-100R-ND
Through Hole Resistors PSM900JB-100R-ND
100 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

100 Ohms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES CEMENT 100 OHM 9W 5% RAD - PSM900JB-100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 100 OHM 9W 5% RAD
PSM900JB-100R
RES CEMENT 100 OHM 9W 5% RAD PSM900JB-100R
RES CEMENT 100ohm 9W 5% RAD

RES CEMENT 100ohm 9W 5% RAD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSM900JB-100R-ND PSM900JB-100R
Product Name Through Hole Resistors RES CEMENT 100 OHM 9W 5% RAD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details