Yageo USA RES 30 OHM 7W 10% RADIAL PSM7WSKB-30R

Description
RES 30ohm 7W 10% RADIAL
Request a Quote
Description
RES 30ohm 7W 10% RADIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 7W 10% RADIAL - PSM7WSKB-30R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 7W 10% RADIAL
PSM7WSKB-30R
RES 30 OHM 7W 10% RADIAL PSM7WSKB-30R
RES 30ohm 7W 10% RADIAL

RES 30ohm 7W 10% RADIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM7WSKB-30R
Product Name RES 30 OHM 7W 10% RADIAL
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details