Yageo USA RES 0.51 OHM 7W 10% RADIAL PSM7WSKB-0R51

Description
RES 0.51ohm 7W 10% RADIAL
Request a Quote
Description
RES 0.51ohm 7W 10% RADIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 7W 10% RADIAL - PSM7WSKB-0R51 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 7W 10% RADIAL
PSM7WSKB-0R51
RES 0.51 OHM 7W 10% RADIAL PSM7WSKB-0R51
RES 0.51ohm 7W 10% RADIAL

RES 0.51ohm 7W 10% RADIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM7WSKB-0R51
Product Name RES 0.51 OHM 7W 10% RADIAL
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details