Yageo USA Through Hole Resistors PSM7WSJB-33R

Description
33 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PSM7WSJB-33R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM7WSJB-33R-ND
Through Hole Resistors PSM7WSJB-33R-ND
33 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

33 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES CEMENT 33 OHM 7W 5% RAD - PSM7WSJB-33R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 33 OHM 7W 5% RAD
PSM7WSJB-33R
RES CEMENT 33 OHM 7W 5% RAD PSM7WSJB-33R
RES CEMENT 33ohm 7W 5% RAD

RES CEMENT 33ohm 7W 5% RAD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSM7WSJB-33R-ND PSM7WSJB-33R
Product Name Through Hole Resistors RES CEMENT 33 OHM 7W 5% RAD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers