Yageo USA Cement Leaded Resistors PSM7WSJB-27R

Description
General Features
Request a Quote
Description
General Features
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - PSM7WSJB-27R - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
PSM7WSJB-27R
Cement Leaded Resistors PSM7WSJB-27R
General Features

General Features

Supplier's Site
RES 27 OHM 7W 5% RADIAL - PSM7WSJB-27R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 7W 5% RADIAL
PSM7WSJB-27R
RES 27 OHM 7W 5% RADIAL PSM7WSJB-27R
RES 27ohm 7W 5% RADIAL

RES 27ohm 7W 5% RADIAL

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSM7WSJB-27R PSM7WSJB-27R
Product Name Cement Leaded Resistors RES 27 OHM 7W 5% RADIAL
Configuration Single Resistor
Technology / Construction Cermet
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details