Yageo USA RES CEMENT 1.5K OHM 7W 5% RAD PSM7WSJB-1K5

Description
RES CEMENT 1.5Kohm 7W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 1.5Kohm 7W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 1.5K OHM 7W 5% RAD - PSM7WSJB-1K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 1.5K OHM 7W 5% RAD
PSM7WSJB-1K5
RES CEMENT 1.5K OHM 7W 5% RAD PSM7WSJB-1K5
RES CEMENT 1.5Kohm 7W 5% RAD

RES CEMENT 1.5Kohm 7W 5% RAD

Supplier's Site
Through Hole Resistors - PSM7WSJB-1K5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM7WSJB-1K5-ND
Through Hole Resistors PSM7WSJB-1K5-ND
1.5 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

1.5 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM7WSJB-1K5 PSM7WSJB-1K5-ND
Product Name RES CEMENT 1.5K OHM 7W 5% RAD Through Hole Resistors
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details