Yageo USA RES 0.39 OHM 7W 10% RADIAL PSM700KB-0R39

Description
RES 0.39ohm 7W 10% RADIAL
Request a Quote
Description
RES 0.39ohm 7W 10% RADIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 7W 10% RADIAL - PSM700KB-0R39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 7W 10% RADIAL
PSM700KB-0R39
RES 0.39 OHM 7W 10% RADIAL PSM700KB-0R39
RES 0.39ohm 7W 10% RADIAL

RES 0.39ohm 7W 10% RADIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM700KB-0R39
Product Name RES 0.39 OHM 7W 10% RADIAL
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details