Yageo USA RES CEMENT 220 OHM 7W 5% RAD PSM700JB-220R

Description
RES CEMENT 220ohm 7W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 220ohm 7W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 220 OHM 7W 5% RAD - PSM700JB-220R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 220 OHM 7W 5% RAD
PSM700JB-220R
RES CEMENT 220 OHM 7W 5% RAD PSM700JB-220R
RES CEMENT 220ohm 7W 5% RAD

RES CEMENT 220ohm 7W 5% RAD

Supplier's Site
Through Hole Resistors - PSM700JB-220R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM700JB-220R-ND
Through Hole Resistors PSM700JB-220R-ND
220 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM700JB-220R PSM700JB-220R-ND
Product Name RES CEMENT 220 OHM 7W 5% RAD Through Hole Resistors
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers