Yageo USA RES 15 OHM 7W 5% RADIAL PSM700JB-15R

Description
RES 15ohm 7W 5% RADIAL
Request a Quote Datasheet
Description
RES 15ohm 7W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 7W 5% RADIAL - PSM700JB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 5% RADIAL
PSM700JB-15R
RES 15 OHM 7W 5% RADIAL PSM700JB-15R
RES 15ohm 7W 5% RADIAL

RES 15ohm 7W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM700JB-15R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM700JB-15R-ND
Through Hole Resistors PSM700JB-15R-ND
15 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM700JB-15R PSM700JB-15R-ND
Product Name RES 15 OHM 7W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details