Yageo USA
RES 4.7 OHM 5W 10% RADIAL
PSM500KB-4R7
Description
RES 4.7ohm 5W 10% RADIAL
Request a Quote
Email Supplier
Description
RES 4.7ohm 5W 10% RADIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
PSM500KB-4R7 |
|
Product Name
|
RES 4.7 OHM 5W 10% RADIAL |
|
Mounting / Packaging
|
Radial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details