Yageo USA RES 0.18 OHM 5W 10% RADIAL PSM500KB-0R18

Description
RES 0.18ohm 5W 10% RADIAL
Request a Quote
Description
RES 0.18ohm 5W 10% RADIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.18 OHM 5W 10% RADIAL - PSM500KB-0R18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 5W 10% RADIAL
PSM500KB-0R18
RES 0.18 OHM 5W 10% RADIAL PSM500KB-0R18
RES 0.18ohm 5W 10% RADIAL

RES 0.18ohm 5W 10% RADIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM500KB-0R18
Product Name RES 0.18 OHM 5W 10% RADIAL
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details