91 Ohms ±5% 5W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSM500JB-91R-ND | PSM500JB-91R |
| Product Name | Through Hole Resistors | RES 91 OHM 5W 5% RADIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial | Radial Leads |
| Resistance Range | 91 ohms | 91 ohms |