Yageo USA RES 15 OHM 5W 5% RADIAL PSM500JB-15R

Description
RES 15ohm 5W 5% RADIAL
Request a Quote Datasheet
Description
RES 15ohm 5W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5W 5% RADIAL - PSM500JB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5W 5% RADIAL
PSM500JB-15R
RES 15 OHM 5W 5% RADIAL PSM500JB-15R
RES 15ohm 5W 5% RADIAL

RES 15ohm 5W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM500JB-15R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM500JB-15R-ND
Through Hole Resistors PSM500JB-15R-ND
15 Ohms ±5% 5W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM500JB-15R PSM500JB-15R-ND
Product Name RES 15 OHM 5W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details