Yageo USA RES CEMENT 470 OHM 4W 5% RAD PSM400JB-470R

Description
RES CEMENT 470ohm 4W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 470ohm 4W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 470 OHM 4W 5% RAD - PSM400JB-470R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 470 OHM 4W 5% RAD
PSM400JB-470R
RES CEMENT 470 OHM 4W 5% RAD PSM400JB-470R
RES CEMENT 470ohm 4W 5% RAD

RES CEMENT 470ohm 4W 5% RAD

Supplier's Site
Through Hole Resistors - PSM400JB-470R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM400JB-470R-ND
Through Hole Resistors PSM400JB-470R-ND
470 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

470 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM400JB-470R PSM400JB-470R-ND
Product Name RES CEMENT 470 OHM 4W 5% RAD Through Hole Resistors
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers