Yageo USA Through Hole Resistors PSM400JB-39R

Description
39 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PSM400JB-39R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM400JB-39R-ND
Through Hole Resistors PSM400JB-39R-ND
39 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

39 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
RES CEMENT 39 OHM 4W 5% RAD - PSM400JB-39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 39 OHM 4W 5% RAD
PSM400JB-39R
RES CEMENT 39 OHM 4W 5% RAD PSM400JB-39R
RES CEMENT 39ohm 4W 5% RAD

RES CEMENT 39ohm 4W 5% RAD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PSM400JB-39R-ND PSM400JB-39R
Product Name Through Hole Resistors RES CEMENT 39 OHM 4W 5% RAD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details