Yageo USA RES 27 OHM 4W 5% RADIAL PSM400JB-27R

Description
RES 27ohm 4W 5% RADIAL
Request a Quote Datasheet
Description
RES 27ohm 4W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 4W 5% RADIAL - PSM400JB-27R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 4W 5% RADIAL
PSM400JB-27R
RES 27 OHM 4W 5% RADIAL PSM400JB-27R
RES 27ohm 4W 5% RADIAL

RES 27ohm 4W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM400JB-27R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM400JB-27R-ND
Through Hole Resistors PSM400JB-27R-ND
27 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

27 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM400JB-27R PSM400JB-27R-ND
Product Name RES 27 OHM 4W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details