Yageo USA RES CEMENT 1K OHM 4W 5% RAD PSM400JB-1K

Description
RES CEMENT 1Kohm 4W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 1Kohm 4W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 1K OHM 4W 5% RAD - PSM400JB-1K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 1K OHM 4W 5% RAD
PSM400JB-1K
RES CEMENT 1K OHM 4W 5% RAD PSM400JB-1K
RES CEMENT 1Kohm 4W 5% RAD

RES CEMENT 1Kohm 4W 5% RAD

Supplier's Site
Through Hole Resistors - PSM400JB-1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM400JB-1K-ND
Through Hole Resistors PSM400JB-1K-ND
1 kOhms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

1 kOhms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM400JB-1K PSM400JB-1K-ND
Product Name RES CEMENT 1K OHM 4W 5% RAD Through Hole Resistors
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details