Yageo USA RES 100 OHM 4W 5% RADIAL PSM400JB-100R

Description
RES 100ohm 4W 5% RADIAL
Request a Quote Datasheet
Description
RES 100ohm 4W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 4W 5% RADIAL - PSM400JB-100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 4W 5% RADIAL
PSM400JB-100R
RES 100 OHM 4W 5% RADIAL PSM400JB-100R
RES 100ohm 4W 5% RADIAL

RES 100ohm 4W 5% RADIAL

Supplier's Site
Through Hole Resistors - 13-PSM400JB-100R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-PSM400JB-100R-ND
Through Hole Resistors 13-PSM400JB-100R-ND
100 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

100 Ohms ±5% 4W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM400JB-100R 13-PSM400JB-100R-ND
Product Name RES 100 OHM 4W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details