Yageo USA RES 15 OHM 17W 10% RADIAL PSM17AKB-15R

Description
RES 15ohm 17W 10% RADIAL
Request a Quote Datasheet
Description
RES 15ohm 17W 10% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 17W 10% RADIAL - PSM17AKB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 17W 10% RADIAL
PSM17AKB-15R
RES 15 OHM 17W 10% RADIAL PSM17AKB-15R
RES 15ohm 17W 10% RADIAL

RES 15ohm 17W 10% RADIAL

Supplier's Site
Through Hole Resistors - YAG1184-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YAG1184-ND
Through Hole Resistors YAG1184-ND
15 Ohms ±10% 17W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±10% 17W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM17AKB-15R YAG1184-ND
Product Name RES 15 OHM 17W 10% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 15 ohms 15 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 17 watts 17 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details