3.3 kOhms ±10% 11W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
RES 3.3Kohm 11W 10% RADIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YAG1183-ND | PSM11AKB-3K3 |
| Product Name | Through Hole Resistors | RES 3.3K OHM 11W 10% RADIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial | Radial Leads |
| Tolerance | 10 +/- % | 10 +/- % |