Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974517-PRC201-1K-1
Packaging: Cut Tape
Voltage Rating: 200 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Categories: OEM Parts(O-R)
Case / Package: 3045
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Case Code (Imperial): 1218
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974517-PRC201-1K-1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PRC201-1K-1 |