Yageo USA Current Sensor Chip Resistors PR2512FKF7W0R005L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor Chip Resistors - PR2512FKF7W0R005L - Yageo USA
Milpitas, CA, United States
Current Sensor Chip Resistors
PR2512FKF7W0R005L
Current Sensor Chip Resistors PR2512FKF7W0R005L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - PR2512FKF7W0R005L - 968693-PR2512FKF7W0R005L - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PR2512FKF7W0R005L
968693-PR2512FKF7W0R005L
Chip Resistor - Surface Mount - PR2512FKF7W0R005L 968693-PR2512FKF7W0R005L
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968693-PR2512FKF7W0R 005L Packaging: Cut Tape Voltage Rating: 250 V Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 5 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (DC): 250 V REACH SVHC: Unknown

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968693-PR2512FKF7W0R005L
Packaging: Cut Tape
Voltage Rating: 250 V
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 5 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (DC): 250 V
REACH SVHC: Unknown

Buy Now
2 W Resistor - 52-PR2512FKF7W0R005L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
YAGEO - PR2512FKF7W0R005L - CURRENT SENSE RES, 0R005, 1%, 2 W, 2512 Product overview: PR2512FKF7W0R005L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PR2512FKF7W0R005L can be used for catalog matching and distributor lookup.

YAGEO - PR2512FKF7W0R005L - CURRENT SENSE RES, 0R005, 1%, 2 W, 2512 Product overview: PR2512FKF7W0R005L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PR2512FKF7W0R005L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PR2512FKF7W0R005L 968693-PR2512FKF7W0R005L 52-PR2512FKF7W0R005L
Product Name Current Sensor Chip Resistors Chip Resistor - Surface Mount - PR2512FKF7W0R005L 2 W Resistor
Configuration Single Resistor
Category / Application Current Sensing
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details