The PME295 is a metallized impregnated paper safety capacitor rated for 440 VAC/480 VAC at 50/60 Hz, designed for EMI suppression in double or reinforced insulation applications. It has a capacitance range of 470-4,700 pF with a tolerance of ±20%, a lead spacing of 15.0 mm, and an operating temperature range of −40°C to +115°C. The component is encapsulated in self-extinguishing material meeting UL 94 V-0 and is certified to ENEC, UL, cUL, and CQC standards. It undergoes 100% factory screening at 4,000 VAC for 2 seconds. Dimensions are 18 mm maximum length, 8.5 mm maximum height, and 16 mm maximum width for the variant with maximum lead length. It supports tape and reel packaging per IEC 60286-2 and is RoHS compliant.
Cap Film 0.0047uF 1500V Paper 20% (18 X 8.5 X 16mm) Radial 15mm 115°C Product overview: PME295RB4470MR033G from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PME295RB4470MR033
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-PME295RB4470MR033G |
| Product Name | 0.0047uF 1500V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| Capacitance Range | 0.0047 microF |