3300pF Film Capacitor 300V 1000V (1kV) Paper, Metallized Radial
Y2 Film Capacitor 3.3nF 1kVDC/300VAC Radial 20% 115C Product overview: PME271YA4330MR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271YA4330MR30 can be used for catalog matching and distributor lookup.
KEMET PME271YA4330MR30 Film Capacitor
KEMET PME271YA4330MR30 Film Capacitor
CAP FILM 3300PF 20% 1KVDC RADIAL
CAP FILM 3300PF 20% 1KVDC RADIAL
CAP, SUP, Y2, MP, 300VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12406-ND | 62-PME271YA4330MR30 | 1649627 | PME271YA4330MR30 | PME271YA4330MR30 | 58Y5019 |
| Product Name | Film Capacitors | 3.3nF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Sup, Y2, Mp, 300Vac, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | |||
| Electrostatic Capacitors | Paper, Metallized | Paper; Paper, Metallized | Paper, Metallized | Metallized Paper |