KEMET Electronics Corporation Film Capacitors PME271MD6220KR30

Description
0.22µF Film Capacitor 275V 630V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 275V 630V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12401-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12401-ND
Film Capacitors 399-12401-ND
0.22µF Film Capacitor 275V 630V Paper, Metallized Radial

0.22µF Film Capacitor 275V 630V Paper, Metallized Radial

Buy Now Datasheet
Film Capacitors - 3111052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3111052
Film Capacitors 3111052
KEMET PME271MD6220KR30 Paper Capacitor

KEMET PME271MD6220KR30 Paper Capacitor

Supplier's Site
Film Capacitors - 3111052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3111052P
Film Capacitors 3111052P
KEMET PME271MD6220KR30 Paper Capacitor

KEMET PME271MD6220KR30 Paper Capacitor

Supplier's Site
Film Capacitors - 1734995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1734995
Film Capacitors 1734995
KEMET PME271MD6220KR30 Paper Capacitor

KEMET PME271MD6220KR30 Paper Capacitor

Supplier's Site
Film Capacitors - PME271MD6220KR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271MD6220KR30
Film Capacitors PME271MD6220KR30
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors PME271MD6220KR30
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site
Cap, Sup, X2, Mp, 275Vac, Radial; Dielectric Type Kemet - 58Y5010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Mp, 275Vac, Radial; Dielectric Type Kemet
58Y5010
Cap, Sup, X2, Mp, 275Vac, Radial; Dielectric Type Kemet 58Y5010
CAP, SUP, X2, MP, 275VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, SUP, X2, MP, 275VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12401-ND 3111052 3111052P 1734995 PME271MD6220KR30 PME271MD6220KR30 58Y5010
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Sup, X2, Mp, 275Vac, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper; Paper, Metallized Paper, Metallized Metallized Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers