0.22µF Film Capacitor 275V 630V Paper, Metallized Radial
220nF 275VAC Paper Radial Through Hole Capacitor Product overview: PME271M622KR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271M622KR30 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1018299-PME271M622KR
Category: Capacitors>Film Capacitors
Series: PME271M
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 275V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 150
Capacitance: 0.22 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.799" (20.30mm)
Dielectric Material: Paper, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.945" L x 0.445" W (24.00mm x 11.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 399-7485
Base Product Number: PME271
KEMET PME271M622KR30 Paper Capacitor
KEMET PME271M622KR30 Paper Capacitor
KEMET PME271M622KR30 Paper Capacitor
CAP FILM 0.22UF 10% 630VDC RAD
CAP, 0.22µF, 10%, PAPER, RADIAL; Capacitance:0.22µF; Suppression Class:X2; Product Range:PME271M Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes
CAP FILM 0.22UF 10% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7485-ND | 62-PME271M622KR30 | 1018299-PME271M622KR30 | 210522P | 210522 | PME271M622KR30 | 26M1968 | PME271M622KR30 |
| Product Name | Film Capacitors | Through-Hole 220nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 10%, Paper, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Paper, Metallized | Paper; Paper, Metallized | Paper; Paper (MP) | Paper, Metallized |