KEMET Electronics Corporation Film Capacitors PME271ED6220KR30

Description
0.22µF Film Capacitor 300V 630V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 300V 630V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12399-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12399-ND
Film Capacitors 399-12399-ND
0.22µF Film Capacitor 300V 630V Paper, Metallized Radial

0.22µF Film Capacitor 300V 630V Paper, Metallized Radial

Buy Now Datasheet
Film Capacitors - PME271ED6220KR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271ED6220KR30
Film Capacitors PME271ED6220KR30
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, Sup, X1, Mp, 300Vac, Radial; Dielectric Type Kemet - 58Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Mp, 300Vac, Radial; Dielectric Type Kemet
58Y5006
Cap, Sup, X1, Mp, 300Vac, Radial; Dielectric Type Kemet 58Y5006
CAP, SUP, X1, MP, 300VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, SUP, X1, MP, 300VAC, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors PME271ED6220KR30
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12399-ND PME271ED6220KR30 58Y5006 PME271ED6220KR30
Product Name Film Capacitors Film Capacitors Cap, Sup, X1, Mp, 300Vac, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper; Paper, Metallized Metallized Paper Paper, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers