KEMET Electronics Corporation Film Capacitors PME271E547MR30

Description
0.047µF Film Capacitor 300V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 300V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-7471-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-7471-ND
Film Capacitors 399-7471-ND
0.047µF Film Capacitor 300V Paper, Metallized Radial

0.047µF Film Capacitor 300V Paper, Metallized Radial

Buy Now Datasheet
Film Capacitors - PME271E547MR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271E547MR30
Film Capacitors PME271E547MR30
CAP FILM 0.047UF 20% 300VAC RAD

CAP FILM 0.047UF 20% 300VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - PME271E547MR30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PME271E547MR30
Capacitors - Film Capacitors PME271E547MR30
CAP FILM 0.047UF 20% 300VAC RAD

CAP FILM 0.047UF 20% 300VAC RAD

Supplier's Site
Cap, Sup, X1, 0.047Uf, 300Vac, Rad; Dielectric Type Kemet - 02M8708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, 0.047Uf, 300Vac, Rad; Dielectric Type Kemet
02M8708
Cap, Sup, X1, 0.047Uf, 300Vac, Rad; Dielectric Type Kemet 02M8708
CAP, SUP, X1, 0.047UF, 300VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X1, 0.047UF, 300VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-7471-ND PME271E547MR30 PME271E547MR30 02M8708
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Sup, X1, 0.047Uf, 300Vac, Rad; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper; Paper, Metallized Paper, Metallized Metallized Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details