KEMET Electronics Corporation Film Capacitors PME261KE6470KR30

Description
0.47µF Film Capacitor 220V 400V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 220V 400V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-PME261KE6470KR30-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 220V 400V Paper, Metallized Radial

0.47µF Film Capacitor 220V 400V Paper, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - PME261KE6470KR30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PME261KE6470KR30
Capacitors - Film Capacitors PME261KE6470KR30
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - PME261KE6470KR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME261KE6470KR30
Film Capacitors PME261KE6470KR30
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet
Cap, 0.47Μf, 400V, 10%, Paper, Radial; Capacitance Kemet - 44AC2807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 400V, 10%, Paper, Radial; Capacitance Kemet
44AC2807
Cap, 0.47Μf, 400V, 10%, Paper, Radial; Capacitance Kemet 44AC2807
CAP, 0.47µF, 400V, 10%, PAPER, RADIAL; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 10%; Product Range:PME261 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.47µF, 400V, 10%, PAPER, RADIAL; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 10%; Product Range:PME261 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-PME261KE6470KR30-ND PME261KE6470KR30 PME261KE6470KR30 44AC2807
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.47Μf, 400V, 10%, Paper, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details