Cap Film 0.033uF 400V Paper 10% (18.5 X 5.2 X 10.5mm) Radial 15.2mm 100°C Bulk Product overview: PME261KB5330KR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME261KB5330KR30 can be used for catalog matching and distributor lookup.
CAP, 0.033µF, 400V, 10%, PAPER, RADIAL; Capacitance:33000pF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PME261KB5330KR30-ND | 62-PME261KB5330KR30 | 69AC6336 |
| Product Name | Film Capacitors | 0.033uF 400V Capacitor | Cap, 0.033Μf, 400V, 10%, Paper, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | ||
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |