KEMET Electronics Corporation Capacitors - Film Capacitors PHZ9004EF7100MR06L2

Description
Win Source Part Number: 1315468-PHZ9004EF710 0MR06L2 Category: Capacitors>Film Capacitors Series: PHZ9004 Termination: PC Pins Package: Tray Voltage Rating - AC: 300V Applications: EMI, RFI Suppression; 3 Phase Height - Seated (Max): 0.453" (11.50mm) Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 6 Leads Temperature Range - Operating: -40°C ~ 110°C Dimension: 2.520" L x 1.181" W (64.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: KEMET Base Product Number: PHZ9004
Request a Quote Datasheet
Description
Win Source Part Number: 1315468-PHZ9004EF710 0MR06L2 Category: Capacitors>Film Capacitors Series: PHZ9004 Termination: PC Pins Package: Tray Voltage Rating - AC: 300V Applications: EMI, RFI Suppression; 3 Phase Height - Seated (Max): 0.453" (11.50mm) Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 6 Leads Temperature Range - Operating: -40°C ~ 110°C Dimension: 2.520" L x 1.181" W (64.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: KEMET Base Product Number: PHZ9004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1315468-PHZ9004EF7100MR06L2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1315468-PHZ9004EF7100MR06L2
Capacitors - Film Capacitors 1315468-PHZ9004EF7100MR06L2
Win Source Part Number: 1315468-PHZ9004EF710 0MR06L2 Category: Capacitors>Film Capacitors Series: PHZ9004 Termination: PC Pins Package: Tray Voltage Rating - AC: 300V Applications: EMI, RFI Suppression; 3 Phase Height - Seated (Max): 0.453" (11.50mm) Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 6 Leads Temperature Range - Operating: -40°C ~ 110°C Dimension: 2.520" L x 1.181" W (64.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: KEMET Base Product Number: PHZ9004

Win Source Part Number: 1315468-PHZ9004EF7100MR06L2
Category: Capacitors>Film Capacitors
Series: PHZ9004
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 300V
Applications: EMI, RFI Suppression; 3 Phase
Height - Seated (Max): 0.453" (11.50mm)
Capacitance: 1 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 6 Leads
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 2.520" L x 1.181" W (64.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: KEMET
Base Product Number: PHZ9004

Buy Now Datasheet
Film Capacitors - 399-20047-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-20047-ND
Film Capacitors 399-20047-ND
1µF Film Capacitor 300V Polypropylene (PP), Metallized Radial - 6 Leads

1µF Film Capacitor 300V Polypropylene (PP), Metallized Radial - 6 Leads

Buy Now Datasheet
Suppression Cap, 1Uf, 300V, Class X2; Dielectric Type Kemet - 94AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, 300V, Class X2; Dielectric Type Kemet
94AC6361
Suppression Cap, 1Uf, 300V, Class X2; Dielectric Type Kemet 94AC6361
SUPPRESSION CAP, 1UF, 300V, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

SUPPRESSION CAP, 1UF, 300V, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors PHZ9004EF7100MR06L2
CAP FILM 1UF 20% 300VAC RADIAL

CAP FILM 1UF 20% 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - PHZ9004EF7100MR06L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PHZ9004EF7100MR06L2
Capacitors - Film Capacitors PHZ9004EF7100MR06L2
CAP FILM 1UF 20% 300VAC RADIAL

CAP FILM 1UF 20% 300VAC RADIAL

Supplier's Site
Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray - 417-PHZ9004EF7100MR06L2 - Utmel Electronic Limited
Hong Kong, China
Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray
417-PHZ9004EF7100MR06L2
Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray 417-PHZ9004EF7100MR06L2
Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray

Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1315468-PHZ9004EF7100MR06L2 399-20047-ND 94AC6361 PHZ9004EF7100MR06L2 PHZ9004EF7100MR06L2 417-PHZ9004EF7100MR06L2
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 1Uf, 300V, Class X2; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors Cap Film Array 1uF 300VAC PP 20% Radial 6 Capacitor 105C Tray
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details