CAP ALUM HYB 5200UF 20% 25V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-PHS227HLP4520ME4-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 5200 microF |