0.1µF Film Capacitor 280V 760V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 760VDC RADIAL
CAP FILM 0.1UF 20% 760VDC RADIAL
CAP FILM 0.1UF 20% 760VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PHE840MX6100MR17-ND | 90AC8191 | PHE840MX6100MR17 | PHE840MX6100MR17 | PHE840MX6100MR17 |
| Product Name | Film Capacitors | 100Nf2 80Vav Kemet | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |