KEMET Electronics Corporation 100nF 2kV Capacitor PHE450SD6100JR06L2

Description
Film Capacitor 100nF 2kV PP 5% Radial 22.5mm 105C Product overview: PHE450SD6100JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450SD6100JR06L 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 100nF 2kV PP 5% Radial 22.5mm 105C Product overview: PHE450SD6100JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450SD6100JR06L 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF 2kV Capacitor
62-PHE450SD6100JR06L2
100nF 2kV Capacitor 62-PHE450SD6100JR06L2
Film Capacitor 100nF 2kV PP 5% Radial 22.5mm 105C Product overview: PHE450SD6100JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450SD6100JR06L 2 can be used for catalog matching and distributor lookup.

Film Capacitor 100nF 2kV PP 5% Radial 22.5mm 105C Product overview: PHE450SD6100JR06L2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450SD6100JR06L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-12782-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12782-ND
Film Capacitors 399-12782-ND
0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - PHE450SD6100JR06L2 - 930355-PHE450SD6100JR06L2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - PHE450SD6100JR06L2
930355-PHE450SD6100JR06L2
Film Capacitors - PHE450SD6100JR06L2 930355-PHE450SD6100JR06L2
Manufacturer: Kemet Win Source Part Number: 930355-PHE450SD6100J R06L2 Series: PHE450 Operating Temperature Range: -55°C ~ 105°C Features: Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial Package: Tray Package: Radial Mounting: Through Hole Family Name: PHE450 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 209 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Other Part Number: F450DW104J2K0C, 399-12782

Manufacturer: Kemet
Win Source Part Number: 930355-PHE450SD6100JR06L2
Series: PHE450
Operating Temperature Range: -55°C ~ 105°C
Features: Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Package: Tray
Package: Radial
Mounting: Through Hole
Family Name: PHE450
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Other Part Number: F450DW104J2K0C, 399-12782

Buy Now Datasheet
Film Capacitors - 1353441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1353441
Film Capacitors 1353441
KEMET PHE450SD6100JR06L2

KEMET PHE450SD6100JR06L2

Supplier's Site
Film Capacitors - 1351100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1351100
Film Capacitors 1351100
KEMET PHE450SD6100JR06L2

KEMET PHE450SD6100JR06L2

Supplier's Site
Film Capacitors PHE450SD6100JR06L2
CAP FILM 0.1UF 5% 2KVDC RADIAL

CAP FILM 0.1UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors PHE450SD6100JR06L2
CAP FILM 0.1UF 5% 2KVDC RADIAL

CAP FILM 0.1UF 5% 2KVDC RADIAL

Supplier's Site
Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray - 417-PHE450SD6100JR06L2 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray
417-PHE450SD6100JR06L2
Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray 417-PHE450SD6100JR06L2
Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray

Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray

Supplier's Site
Cap, 0.1Μf, 2 Kv, 5%, Pp, Radial; Capacitance Kemet - 58Y4974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 2 Kv, 5%, Pp, Radial; Capacitance Kemet
58Y4974
Cap, 0.1Μf, 2 Kv, 5%, Pp, Radial; Capacitance Kemet 58Y4974
CAP, 0.1µF, 2 KV, 5%, PP, RADIAL; Capacitance:0.1µF; Voltage Rating:2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:PHE450 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.1µF, 2 KV, 5%, PP, RADIAL; Capacitance:0.1µF; Voltage Rating:2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:PHE450 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-PHE450SD6100JR06L2 399-12782-ND 930355-PHE450SD6100JR06L2 1353441 PHE450SD6100JR06L2 PHE450SD6100JR06L2 417-PHE450SD6100JR06L2 58Y4974
Product Name 100nF 2kV Capacitor Film Capacitors Film Capacitors - PHE450SD6100JR06L2 Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap Film 0.1uF 2000V PP 5% (26 X 13.5 X 23mm) Radial 22.5mm 105C Tray Cap, 0.1Μf, 2 Kv, 5%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details