0.47µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial
Radial polyprop cap,470nF 630V 27.5mm
Radial polyprop cap,470nF 630V 27.5mm
Radial polyprop cap,470nF 630V 27.5mm
CAP FILM 0.47UF 5% 630VDC RADIAL
CAP FILM 0.47UF 5% 630VDC RADIAL
CAPACITOR, FILM, PP, 0.47UF, 630V, RAD; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12779-ND | 5441399P | 5441399 | PHE450MF6470JR06L2 | PHE450MF6470JR06L2 | 58Y4968 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.47Uf, 630V, Rad; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | PC PinRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | Automotive | Automotive | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |