KEMET Electronics Corporation Film Capacitors PHE450KK3330JR17

Description
KEMET PHE450KK3330JR17
Request a Quote Datasheet
Description
KEMET PHE450KK3330JR17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1353445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1353445
Film Capacitors 1353445
KEMET PHE450KK3330JR17

KEMET PHE450KK3330JR17

Supplier's Site
Film Capacitors - 1351112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1351112
Film Capacitors 1351112
KEMET PHE450KK3330JR17

KEMET PHE450KK3330JR17

Supplier's Site
Film Capacitors - 399-12661-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12661-ND
Film Capacitors 399-12661-ND
330pF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

330pF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - PHE450KK3330JR17 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PHE450KK3330JR17
Film Capacitors PHE450KK3330JR17
CAP FILM 330PF 5% 400VDC RADIAL

CAP FILM 330PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - PHE450KK3330JR17 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
PHE450KK3330JR17
Capacitors - Film Capacitors PHE450KK3330JR17
CAP FILM 330PF 5% 400VDC RADIAL

CAP FILM 330PF 5% 400VDC RADIAL

Supplier's Site
Cap, 330Pf, 400V, 5%, Pp, Radial; Capacitance Kemet - 58Y4962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 400V, 5%, Pp, Radial; Capacitance Kemet
58Y4962
Cap, 330Pf, 400V, 5%, Pp, Radial; Capacitance Kemet 58Y4962
CAP, 330PF, 400V, 5%, PP, RADIAL; Capacitance:330pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:PHE450 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 330PF, 400V, 5%, PP, RADIAL; Capacitance:330pF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:PHE450 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353445 399-12661-ND PHE450KK3330JR17 PHE450KK3330JR17 58Y4962
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 330Pf, 400V, 5%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes Yes
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers