KEMET Electronics Corporation Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware PHE426KF7220JR06L2

Description
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware -  - Win Source Electronics
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-060L CST2-060LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Ii1 Pulse Transformer Tht Spez Schurter - 67M0127 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details