KEMET Electronics Corporation Fixed Inductors PHBC8S-0R6A0043V

Description
43µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet
Description
43µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19108-ND
Fixed Inductors 399-19108-ND
43µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR

43µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR

Buy Now Datasheet
Inductor, 43Uh, 2A, 0.0541Ohm, 20%; Product Range Kemet - 78AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 43Uh, 2A, 0.0541Ohm, 20%; Product Range Kemet
78AC6349
Inductor, 43Uh, 2A, 0.0541Ohm, 20%; Product Range Kemet 78AC6349
INDUCTOR, 43UH, 2A, 0.0541OHM, 20%; Product Range:PHBC Series; Inductance:43µH; RMS Current (Irms):2A; DC Resistance Max:0.0541ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 43UH, 2A, 0.0541OHM, 20%; Product Range:PHBC Series; Inductance:43µH; RMS Current (Irms):2A; DC Resistance Max:0.0541ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19108-ND 78AC6349
Product Name Fixed Inductors Inductor, 43Uh, 2A, 0.0541Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0541 ohms 0.0541 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details