KEMET Electronics Corporation Inductor and Choke PHBC24W-2R1B0065V

Description
SINGLE PHASE EMI FILTER, Product overview: PHBC24W-2R1B0065V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R1B0065 V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE PHASE EMI FILTER, Product overview: PHBC24W-2R1B0065V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R1B0065 V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-PHBC24W-2R1B0065V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-PHBC24W-2R1B0065V
Inductor and Choke 839-PHBC24W-2R1B0065V
SINGLE PHASE EMI FILTER, Product overview: PHBC24W-2R1B0065V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R1B0065 V can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: PHBC24W-2R1B0065V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PHBC24W-2R1B0065V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-19130-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19130-ND
Fixed Inductors 399-19130-ND
65µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR 6.2mOhm

65µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR 6.2mOhm

Buy Now Datasheet
Inductor, 65Uh, 30A, 0.0062Ohm, 20%; Product Range Kemet - 78AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 65Uh, 30A, 0.0062Ohm, 20%; Product Range Kemet
78AC6346
Inductor, 65Uh, 30A, 0.0062Ohm, 20%; Product Range Kemet 78AC6346
INDUCTOR, 65UH, 30A, 0.0062OHM, 20%; Product Range:PHBC Series; Inductance:65µH; RMS Current (Irms):30A; DC Resistance Max:0.0062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 65UH, 30A, 0.0062OHM, 20%; Product Range:PHBC Series; Inductance:65µH; RMS Current (Irms):30A; DC Resistance Max:0.0062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PHBC24W-2R1B0065V 399-19130-ND 78AC6346
Product Name Inductor and Choke Fixed Inductors Inductor, 65Uh, 30A, 0.0062Ohm, 20%; Product Range Kemet
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0062 ohms 0.0062 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers