KEMET Electronics Corporation Fixed Inductors PHBC24N-2R1B0039V

Description
39µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR
Request a Quote Datasheet
Description
39µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19129-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19129-ND
Fixed Inductors 399-19129-ND
39µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR

39µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR

Buy Now Datasheet
Inductor, 39Uh, 30A, 0.0068Ohm, 20%; Product Range Kemet - 78AC6343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 30A, 0.0068Ohm, 20%; Product Range Kemet
78AC6343
Inductor, 39Uh, 30A, 0.0068Ohm, 20%; Product Range Kemet 78AC6343
INDUCTOR, 39UH, 30A, 0.0068OHM, 20%; Product Range:PHBC Series; Inductance:39µH; RMS Current (Irms):30A; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 39UH, 30A, 0.0068OHM, 20%; Product Range:PHBC Series; Inductance:39µH; RMS Current (Irms):30A; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19129-ND 78AC6343
Product Name Fixed Inductors Inductor, 39Uh, 30A, 0.0068Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0068 ohms 0.0068 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details