KEMET Electronics Corporation Fixed Inductors PHBC14-1R2A0067V

Description
67µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR
Request a Quote Datasheet
Description
67µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19119-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19119-ND
Fixed Inductors 399-19119-ND
67µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR

67µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR

Buy Now Datasheet
Inductor, 67Uh, 8A, 0.0222Ohm, 20%; Product Range Kemet - 78AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 67Uh, 8A, 0.0222Ohm, 20%; Product Range Kemet
78AC6336
Inductor, 67Uh, 8A, 0.0222Ohm, 20%; Product Range Kemet 78AC6336
INDUCTOR, 67UH, 8A, 0.0222OHM, 20%; Product Range:PHBC Series; Inductance:67µH; RMS Current (Irms):8A; DC Resistance Max:0.0222ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 67UH, 8A, 0.0222OHM, 20%; Product Range:PHBC Series; Inductance:67µH; RMS Current (Irms):8A; DC Resistance Max:0.0222ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19119-ND 78AC6336
Product Name Fixed Inductors Inductor, 67Uh, 8A, 0.0222Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0222 ohms 0.0222 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details