KEMET Electronics Corporation Fixed Inductors PHBC12-1R0A0080V

Description
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR
Request a Quote Datasheet
Description
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19115-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19115-ND
Fixed Inductors 399-19115-ND
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

80µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

Buy Now Datasheet
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet - 78AC6332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet
78AC6332
Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet 78AC6332
INDUCTOR, 80UH, 5A, 0.0356OHM, 20%; Product Range:PHBC Series; Inductance:80µH; RMS Current (Irms):5A; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 80UH, 5A, 0.0356OHM, 20%; Product Range:PHBC Series; Inductance:80µH; RMS Current (Irms):5A; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19115-ND 78AC6332
Product Name Fixed Inductors Inductor, 80Uh, 5A, 0.0356Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
DCR 0.0356 ohms 0.0356 ohms
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers