KEMET Electronics Corporation Aluminum - Polymer Capacitors PHA225MLL3380QE4

Description
380µF 63V Aluminum - Polymer Capacitors Axial, Can 147mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
380µF 63V Aluminum - Polymer Capacitors Axial, Can 147mOhm 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-PHA225MLL3380QE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-PHA225MLL3380QE4-ND
Aluminum - Polymer Capacitors 399-PHA225MLL3380QE4-ND
380µF 63V Aluminum - Polymer Capacitors Axial, Can 147mOhm 3000 Hrs @ 125°C

380µF 63V Aluminum - Polymer Capacitors Axial, Can 147mOhm 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PHA225MLL3380QE4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
PHA225MLL3380QE4
Capacitors - Aluminum - Polymer Capacitors PHA225MLL3380QE4
CAP ALUM POLY HYB 380UF 63V T/H

CAP ALUM POLY HYB 380UF 63V T/H

Supplier's Site
Capacitor, 0.00038F, Aec-Q200, 63V,axial; Capacitance Kemet - 46AJ4484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.00038F, Aec-Q200, 63V,axial; Capacitance Kemet
46AJ4484
Capacitor, 0.00038F, Aec-Q200, 63V,axial; Capacitance Kemet 46AJ4484
CAPACITOR, 0.00038F, AEC-Q200, 63V,AXIAL; Capacitance:380µF; Capacitance Tolerance:-10%, +30%; Voltage(DC):63V; Capacitor Case / Package:Axial Leaded; ESR:0.0071ohm; Lifetime @ Temperature:3000 hours @ 125°C; Product Diameter:18.2mm RoHS Compliant: Yes

CAPACITOR, 0.00038F, AEC-Q200, 63V,AXIAL; Capacitance:380µF; Capacitance Tolerance:-10%, +30%; Voltage(DC):63V; Capacitor Case / Package:Axial Leaded; ESR:0.0071ohm; Lifetime @ Temperature:3000 hours @ 125°C; Product Diameter:18.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - PHA225MLL3380QE4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PHA225MLL3380QE4
Aluminum - Polymer Capacitors PHA225MLL3380QE4
CAP ALUM POLY HYB 380UF 63V T/H

CAP ALUM POLY HYB 380UF 63V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-PHA225MLL3380QE4-ND PHA225MLL3380QE4 46AJ4484 PHA225MLL3380QE4
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor, 0.00038F, Aec-Q200, 63V,axial; Capacitance Kemet Aluminum - Polymer Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 380 microF 380 microF 380 microF 380 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers