KEMET Electronics Corporation Aluminum Electrolytic Capacitors PES227MKP4110QE4

Description
1100µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C
Request a Quote Datasheet
Description
1100µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PES227MKP4110QE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PES227MKP4110QE4-ND
Aluminum Electrolytic Capacitors 399-PES227MKP4110QE4-ND
1100µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C

1100µF 63V Aluminum Electrolytic Capacitors Nonstandard SMD 76mOhm @ 100Hz 6300 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - PES227MKP4110QE4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PES227MKP4110QE4
Capacitors - Aluminum Electrolytic Capacitors PES227MKP4110QE4
CAP ALUM 1100UF 63V SMD

CAP ALUM 1100UF 63V SMD

Supplier's Site
Cap, 1100Uf, 63V, Alu Elec Smd Rohs Compliant Kemet - 33AK9093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1100Uf, 63V, Alu Elec Smd Rohs Compliant Kemet
33AK9093
Cap, 1100Uf, 63V, Alu Elec Smd Rohs Compliant Kemet 33AK9093
CAP, 1100UF, 63V, ALU ELEC SMD ROHS COMPLIANT: YES

CAP, 1100UF, 63V, ALU ELEC SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-PES227MKP4110QE4-ND PES227MKP4110QE4 33AK9093
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1100Uf, 63V, Alu Elec Smd Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details